Vishay Intertechnology, Inc. RES 140 OHM 1/10W 1% 0603 M55342E12B140DRWS

Description
RES 140ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 140ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/10W 1% 0603 - M55342E12B140DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/10W 1% 0603
M55342E12B140DRWS
RES 140 OHM 1/10W 1% 0603 M55342E12B140DRWS
RES 140ohm 1/10W 1% 0603

RES 140ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B140DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B140DRWS-ND
Chip Resistor - Surface Mount 764-M55342E12B140DRWS-ND
140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B140DRWS 764-M55342E12B140DRWS-ND
Product Name RES 140 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers