Vishay Intertechnology, Inc. RES 138K OHM 1/10W 0.1% 0603 M55342E12B138BRWS

Description
RES 138Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 138Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 138K OHM 1/10W 0.1% 0603 - M55342E12B138BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138K OHM 1/10W 0.1% 0603
M55342E12B138BRWS
RES 138K OHM 1/10W 0.1% 0603 M55342E12B138BRWS
RES 138Kohm 1/10W 0.1% 0603

RES 138Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E12B138BRWS
Product Name RES 138K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details