Vishay Intertechnology, Inc. RES 113 OHM 1/10W 0.1% 0603 M55342E12B113ART0

Description
RES 113ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 113ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/10W 0.1% 0603 - M55342E12B113ART0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/10W 0.1% 0603
M55342E12B113ART0
RES 113 OHM 1/10W 0.1% 0603 M55342E12B113ART0
RES 113ohm 1/10W 0.1% 0603

RES 113ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B113ART0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B113ART0TR-ND
Chip Resistor - Surface Mount 764-M55342E12B113ART0TR-ND
113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B113ART0 764-M55342E12B113ART0TR-ND
Product Name RES 113 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details