Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B10E0RTS

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B10E0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B10E0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B10E0RTSTR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 10K OHM 1/10W 1% 0603 - M55342E12B10E0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W 1% 0603
M55342E12B10E0RTS
RES 10K OHM 1/10W 1% 0603 M55342E12B10E0RTS
RES 10Kohm 1/10W 1% 0603

RES 10Kohm 1/10W 1% 0603

Supplier's Site
M55342E 25Ppm 0603 10K 1% R Ts Vishay - 33P3899 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 10K 1% R Ts Vishay
33P3899
M55342E 25Ppm 0603 10K 1% R Ts Vishay 33P3899
M55342E 25PPM 0603 10K 1% R TS

M55342E 25PPM 0603 10K 1% R TS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E12B10E0RTSTR-ND M55342E12B10E0RTS 33P3899
Product Name Chip Resistor - Surface Mount RES 10K OHM 1/10W 1% 0603 M55342E 25Ppm 0603 10K 1% R Ts Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers