Vishay Precision Group Chip Resistor - Surface Mount M55342E12B100BRWS

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B100BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B100BRWS-ND
Chip Resistor - Surface Mount 764-M55342E12B100BRWS-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,BULK - M55342E12B100BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,BULK
M55342E12B100BRWS
THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,BULK M55342E12B100BRWS
THIN FILM,0603,100K,.1%,5 0V,100PPM,R FAIL RATE,BULK

THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,BULK

Supplier's Site
Resistor,thin Film,100Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 51M4819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,100Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
51M4819
Resistor,thin Film,100Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 51M4819
Resistor,Thin Film,100KOhms,50WV,. 1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,100KOhms,50WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E12B100BRWS-ND M55342E12B100BRWS 51M4819
Product Name Chip Resistor - Surface Mount THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,BULK Resistor,thin Film,100Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details