Vishay Intertechnology, Inc. THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,TR M55342E12B100BRT5

Description
THIN FILM,0603,100K,.1%,5 0V,100PPM,R FAIL RATE,TR
Request a Quote Datasheet
Description
THIN FILM,0603,100K,.1%,5 0V,100PPM,R FAIL RATE,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,TR - M55342E12B100BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,TR
M55342E12B100BRT5
THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,TR M55342E12B100BRT5
THIN FILM,0603,100K,.1%,5 0V,100PPM,R FAIL RATE,TR

THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B100BRT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B100BRT5CT-ND
Chip Resistor - Surface Mount 764-M55342E12B100BRT5CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342E12B100BRT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B100BRT5DKR-ND
Chip Resistor - Surface Mount 764-M55342E12B100BRT5DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342E12B100BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B100BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B100BRT5TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B100BRT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B100BRT5
Chip Resistor - Surface Mount M55342E12B100BRT5
RES SMD 100K OHM 0.1% 1/10W 0603

RES SMD 100K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B100BRT5 764-M55342E12B100BRT5CT-ND M55342E12B100BRT5
Product Name THIN FILM,0603,100K,.1%,50V,100PPM,R FAIL RATE,TR Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers