RES 8.87Kohm 1/20W 0.1% 0402
8.87 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E11B8B87RWS | 764-M55342E11B8B87RWS-ND |
| Product Name | RES 8.87K OHM 1/20W 0.1% 0402 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 |
| Resistance Range | 8870 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 20 watts | 0.0500 watts |
| Configuration | Single Resistor |