Vishay Intertechnology, Inc. RES 8.06K OHM 1/20W 0.1% 0402 M55342E11B8B06RWI

Description
RES 8.06Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 8.06Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/20W 0.1% 0402 - M55342E11B8B06RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/20W 0.1% 0402
M55342E11B8B06RWI
RES 8.06K OHM 1/20W 0.1% 0402 M55342E11B8B06RWI
RES 8.06Kohm 1/20W 0.1% 0402

RES 8.06Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B8B06RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B8B06RWI-ND
Chip Resistor - Surface Mount 764-M55342E11B8B06RWI-ND
8.06 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

8.06 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B8B06RWI 764-M55342E11B8B06RWI-ND
Product Name RES 8.06K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers