82.5 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
RES 82.5ohm 1/20W 0.1% 0402
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E11B82A5RT5TR-ND | M55342E11B82A5RT5 |
| Product Name | Chip Resistor - Surface Mount | RES 82.5 OHM 1/20W 0.1% 0402 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Resistance Range | 82.5 ohms | 82.5 ohms |