Vishay Intertechnology, Inc. RES 77.7 OHM 1/20W 0.1% 0402 M55342E11B77A7RT5

Description
RES 77.7ohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 77.7ohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7 OHM 1/20W 0.1% 0402 - M55342E11B77A7RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7 OHM 1/20W 0.1% 0402
M55342E11B77A7RT5
RES 77.7 OHM 1/20W 0.1% 0402 M55342E11B77A7RT5
RES 77.7ohm 1/20W 0.1% 0402

RES 77.7ohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B77A7RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B77A7RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E11B77A7RT5TR-ND
77.7 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

77.7 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B77A7RT5 764-M55342E11B77A7RT5TR-ND
Product Name RES 77.7 OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 77.7 ohms 77.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details