Vishay Intertechnology, Inc. RES 75 OHM 1/20W 0.1% 0402 M55342E11B75A0RT5

Description
RES 75ohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 75ohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/20W 0.1% 0402 - M55342E11B75A0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/20W 0.1% 0402
M55342E11B75A0RT5
RES 75 OHM 1/20W 0.1% 0402 M55342E11B75A0RT5
RES 75ohm 1/20W 0.1% 0402

RES 75ohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B75A0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B75A0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E11B75A0RT5TR-ND
75 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

75 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B75A0RT5 764-M55342E11B75A0RT5TR-ND
Product Name RES 75 OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details