Vishay Intertechnology, Inc. RES 52.3 OHM 1/20W 0.1% 0402 M55342E11B52A3RT5

Description
RES 52.3ohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 52.3ohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/20W 0.1% 0402 - M55342E11B52A3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/20W 0.1% 0402
M55342E11B52A3RT5
RES 52.3 OHM 1/20W 0.1% 0402 M55342E11B52A3RT5
RES 52.3ohm 1/20W 0.1% 0402

RES 52.3ohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B52A3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B52A3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E11B52A3RT5TR-ND
52.3 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

52.3 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B52A3RT5 764-M55342E11B52A3RT5TR-ND
Product Name RES 52.3 OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers