Vishay Intertechnology, Inc. RES 499 OHM 1/20W 1% 0402 M55342E11B499DRWS

Description
RES 499ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 499ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/20W 1% 0402 - M55342E11B499DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/20W 1% 0402
M55342E11B499DRWS
RES 499 OHM 1/20W 1% 0402 M55342E11B499DRWS
RES 499ohm 1/20W 1% 0402

RES 499ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B499DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B499DRWS-ND
Chip Resistor - Surface Mount 764-M55342E11B499DRWS-ND
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B499DRWS 764-M55342E11B499DRWS-ND
Product Name RES 499 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details