Vishay Intertechnology, Inc. RES 3.83K OHM 1/20W 0.1% 0402 M55342E11B3B83RTP

Description
RES 3.83Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 3.83Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/20W 0.1% 0402 - M55342E11B3B83RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/20W 0.1% 0402
M55342E11B3B83RTP
RES 3.83K OHM 1/20W 0.1% 0402 M55342E11B3B83RTP
RES 3.83Kohm 1/20W 0.1% 0402

RES 3.83Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B3B83RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B3B83RTPTR-ND
Chip Resistor - Surface Mount 764-M55342E11B3B83RTPTR-ND
3.83 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

3.83 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B3B83RTP 764-M55342E11B3B83RTPTR-ND
Product Name RES 3.83K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers