Vishay Intertechnology, Inc. RES 3.05K OHM 1/20W 0.1% 0402 M55342E11B3B05RWS

Description
RES 3.05Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 3.05Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.05K OHM 1/20W 0.1% 0402 - M55342E11B3B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.05K OHM 1/20W 0.1% 0402
M55342E11B3B05RWS
RES 3.05K OHM 1/20W 0.1% 0402 M55342E11B3B05RWS
RES 3.05Kohm 1/20W 0.1% 0402

RES 3.05Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B3B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B3B05RWS-ND
Chip Resistor - Surface Mount 764-M55342E11B3B05RWS-ND
3.05 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

3.05 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B3B05RWS 764-M55342E11B3B05RWS-ND
Product Name RES 3.05K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details