Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E11B38B3RWS

Description
38.3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E11B38B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B38B3RWS-ND
Chip Resistor - Surface Mount 764-M55342E11B38B3RWS-ND
38.3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

38.3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 38.3K OHM 1/20W 0.1% 0402 - M55342E11B38B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/20W 0.1% 0402
M55342E11B38B3RWS
RES 38.3K OHM 1/20W 0.1% 0402 M55342E11B38B3RWS
RES 38.3Kohm 1/20W 0.1% 0402

RES 38.3Kohm 1/20W 0.1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E11B38B3RWS-ND M55342E11B38B3RWS
Product Name Chip Resistor - Surface Mount RES 38.3K OHM 1/20W 0.1% 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details