Vishay Intertechnology, Inc. RES 300 OHM 1/20W 2% 0402 M55342E11B300GRWS

Description
RES 300ohm 1/20W 2% 0402
Request a Quote Datasheet
Description
RES 300ohm 1/20W 2% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/20W 2% 0402 - M55342E11B300GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/20W 2% 0402
M55342E11B300GRWS
RES 300 OHM 1/20W 2% 0402 M55342E11B300GRWS
RES 300ohm 1/20W 2% 0402

RES 300ohm 1/20W 2% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B300GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B300GRWS-ND
Chip Resistor - Surface Mount 764-M55342E11B300GRWS-ND
300 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

300 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B300GRWS 764-M55342E11B300GRWS-ND
Product Name RES 300 OHM 1/20W 2% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details