Vishay Intertechnology, Inc. RES 2.87K OHM 1/20W 0.1% 0402 M55342E11B2B87RWS

Description
RES 2.87Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 2.87Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/20W 0.1% 0402 - M55342E11B2B87RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/20W 0.1% 0402
M55342E11B2B87RWS
RES 2.87K OHM 1/20W 0.1% 0402 M55342E11B2B87RWS
RES 2.87Kohm 1/20W 0.1% 0402

RES 2.87Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B2B87RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B2B87RWS-ND
Chip Resistor - Surface Mount 764-M55342E11B2B87RWS-ND
2.87 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

2.87 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B2B87RWS 764-M55342E11B2B87RWS-ND
Product Name RES 2.87K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details