Vishay Intertechnology, Inc. RES 1.37K OHM 1/20W 0.1% 0402 M55342E11B1B37RWI

Description
RES 1.37Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.37Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/20W 0.1% 0402 - M55342E11B1B37RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/20W 0.1% 0402
M55342E11B1B37RWI
RES 1.37K OHM 1/20W 0.1% 0402 M55342E11B1B37RWI
RES 1.37Kohm 1/20W 0.1% 0402

RES 1.37Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B1B37RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B1B37RWI-ND
Chip Resistor - Surface Mount 764-M55342E11B1B37RWI-ND
1.37 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1.37 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B1B37RWI 764-M55342E11B1B37RWI-ND
Product Name RES 1.37K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details