Chip Resistor
M55342E 25PPM 0402 1K 0.1% R T5
M55342E 25PPM 0402 1K 0.1% R T5
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 764-M55342E11B1B00RT5TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 0.1000 +/- % |