Vishay Intertechnology, Inc. RES 825 OHM 1/2W 0.1% 1010 M55342E10B825ARWS

Description
RES 825ohm 1/2W 0.1% 1010
Request a Quote
Description
RES 825ohm 1/2W 0.1% 1010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W 0.1% 1010 - M55342E10B825ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W 0.1% 1010
M55342E10B825ARWS
RES 825 OHM 1/2W 0.1% 1010 M55342E10B825ARWS
RES 825ohm 1/2W 0.1% 1010

RES 825ohm 1/2W 0.1% 1010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E10B825ARWS
Product Name RES 825 OHM 1/2W 0.1% 1010
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details