Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W 0.1% 1010 M55342E10B5B11RWI

Description
RES 5.11Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W 0.1% 1010 - M55342E10B5B11RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W 0.1% 1010
M55342E10B5B11RWI
RES 5.11K OHM 1/2W 0.1% 1010 M55342E10B5B11RWI
RES 5.11Kohm 1/2W 0.1% 1010

RES 5.11Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B5B11RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B5B11RWI-ND
Chip Resistor - Surface Mount 764-M55342E10B5B11RWI-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B5B11RWI 764-M55342E10B5B11RWI-ND
Product Name RES 5.11K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details