Vishay Intertechnology, Inc. RES 590 OHM 1/2W 1% 1010 M55342E10B590DRWS

Description
RES 590ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 590ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W 1% 1010 - M55342E10B590DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W 1% 1010
M55342E10B590DRWS
RES 590 OHM 1/2W 1% 1010 M55342E10B590DRWS
RES 590ohm 1/2W 1% 1010

RES 590ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B590DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B590DRWS-ND
Chip Resistor - Surface Mount 764-M55342E10B590DRWS-ND
590 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

590 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B590DRWS 764-M55342E10B590DRWS-ND
Product Name RES 590 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details