Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W 0.1% 1010 M55342E10B4B99RWS

Description
RES 4.99Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W 0.1% 1010 - M55342E10B4B99RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W 0.1% 1010
M55342E10B4B99RWS
RES 4.99K OHM 1/2W 0.1% 1010 M55342E10B4B99RWS
RES 4.99Kohm 1/2W 0.1% 1010

RES 4.99Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B4B99RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B4B99RWS-ND
Chip Resistor - Surface Mount 764-M55342E10B4B99RWS-ND
4.99 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B4B99RWS 764-M55342E10B4B99RWS-ND
Product Name RES 4.99K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details