49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 49.9ohm 1/2W 1% 1010
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E10B49D9RWS-ND | M55342E10B49D9RWS |
| Product Name | Chip Resistor - Surface Mount | RES 49.9 OHM 1/2W 1% 1010 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | |
| Resistance Range | 49.9 ohms | 49.9 ohms |