Vishay Intertechnology, Inc. RES 464 OHM 1/2W 0.1% 1010 M55342E10B464ARWS

Description
RES 464ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 464ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/2W 0.1% 1010 - M55342E10B464ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W 0.1% 1010
M55342E10B464ARWS
RES 464 OHM 1/2W 0.1% 1010 M55342E10B464ARWS
RES 464ohm 1/2W 0.1% 1010

RES 464ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B464ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B464ARWS-ND
Chip Resistor - Surface Mount 764-M55342E10B464ARWS-ND
464 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

464 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B464ARWS 764-M55342E10B464ARWS-ND
Product Name RES 464 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details