Vishay Intertechnology, Inc. RES 3.32K OHM 1/2W 0.1% 1010 M55342E10B3B32RWS

Description
RES 3.32Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 3.32Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/2W 0.1% 1010 - M55342E10B3B32RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/2W 0.1% 1010
M55342E10B3B32RWS
RES 3.32K OHM 1/2W 0.1% 1010 M55342E10B3B32RWS
RES 3.32Kohm 1/2W 0.1% 1010

RES 3.32Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B3B32RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B3B32RWS-ND
Chip Resistor - Surface Mount 764-M55342E10B3B32RWS-ND
3.32 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.32 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B3B32RWS 764-M55342E10B3B32RWS-ND
Product Name RES 3.32K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details