Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E10B39H0RWS

Description
39 kOhms ±2% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
39 kOhms ±2% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E10B39H0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B39H0RWS-ND
Chip Resistor - Surface Mount 764-M55342E10B39H0RWS-ND
39 kOhms ±2% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

39 kOhms ±2% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 39K OHM 1/2W 2% 1010 - M55342E10B39H0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/2W 2% 1010
M55342E10B39H0RWS
RES 39K OHM 1/2W 2% 1010 M55342E10B39H0RWS
RES 39Kohm 1/2W 2% 1010

RES 39Kohm 1/2W 2% 1010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E10B39H0RWS-ND M55342E10B39H0RWS
Product Name Chip Resistor - Surface Mount RES 39K OHM 1/2W 2% 1010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 165000 ohms
View Details
3 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers