Vishay Intertechnology, Inc. RES 2.26K OHM 1/2W 1% 1010 M55342E10B2E26RTS

Description
RES 2.26Kohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 2.26Kohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/2W 1% 1010 - M55342E10B2E26RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/2W 1% 1010
M55342E10B2E26RTS
RES 2.26K OHM 1/2W 1% 1010 M55342E10B2E26RTS
RES 2.26Kohm 1/2W 1% 1010

RES 2.26Kohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B2E26RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B2E26RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E10B2E26RTSTR-ND
2.26 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.26 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B2E26RTS 764-M55342E10B2E26RTSTR-ND
Product Name RES 2.26K OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details