RES 1.21Kohm 1/2W 1% 1010
1.21 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E10B1E21RTS | 764-M55342E10B1E21RTSTR-ND |
| Product Name | RES 1.21K OHM 1/2W 1% 1010 | Chip Resistor - Surface Mount |
| Resistance Range | 1210 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |