Vishay Intertechnology, Inc. RES 1.15K OHM 1/2W 1% 1010 M55342E10B1E15RTS

Description
RES 1.15Kohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 1.15Kohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/2W 1% 1010 - M55342E10B1E15RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 1% 1010
M55342E10B1E15RTS
RES 1.15K OHM 1/2W 1% 1010 M55342E10B1E15RTS
RES 1.15Kohm 1/2W 1% 1010

RES 1.15Kohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B1E15RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B1E15RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E10B1E15RTSTR-ND
1.15 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.15 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B1E15RTS 764-M55342E10B1E15RTSTR-ND
Product Name RES 1.15K OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details