Vishay Intertechnology, Inc. RES 1.87K OHM 1/2W 0.1% 1010 M55342E10B1B87RTS

Description
RES 1.87Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 1.87Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/2W 0.1% 1010 - M55342E10B1B87RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/2W 0.1% 1010
M55342E10B1B87RTS
RES 1.87K OHM 1/2W 0.1% 1010 M55342E10B1B87RTS
RES 1.87Kohm 1/2W 0.1% 1010

RES 1.87Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B1B87RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B1B87RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E10B1B87RTSTR-ND
1.87 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.87 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B1B87RTS 764-M55342E10B1B87RTSTR-ND
Product Name RES 1.87K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 1870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers