Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E10B1B26RWS

Description
1.26 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.26 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E10B1B26RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B1B26RWS-ND
Chip Resistor - Surface Mount 764-M55342E10B1B26RWS-ND
1.26 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.26 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1.26K OHM 1/2W 0.1% 1010 - M55342E10B1B26RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/2W 0.1% 1010
M55342E10B1B26RWS
RES 1.26K OHM 1/2W 0.1% 1010 M55342E10B1B26RWS
RES 1.26Kohm 1/2W 0.1% 1010

RES 1.26Kohm 1/2W 0.1% 1010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E10B1B26RWS-ND M55342E10B1B26RWS
Product Name Chip Resistor - Surface Mount RES 1.26K OHM 1/2W 0.1% 1010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers