Vishay Intertechnology, Inc. RES 1.18K OHM 1/2W 0.1% 1010 M55342E10B1B18RT5

Description
RES 1.18Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 1.18Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/2W 0.1% 1010 - M55342E10B1B18RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 0.1% 1010
M55342E10B1B18RT5
RES 1.18K OHM 1/2W 0.1% 1010 M55342E10B1B18RT5
RES 1.18Kohm 1/2W 0.1% 1010

RES 1.18Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B1B18RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B1B18RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E10B1B18RT5TR-ND
1.18 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.18 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E10B1B18RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E10B1B18RT5
Chip Resistor - Surface Mount M55342E10B1B18RT5
RES SMD 1.18K OHM 0.1% 1/2W 1010

RES SMD 1.18K OHM 0.1% 1/2W 1010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E10B1B18RT5 764-M55342E10B1B18RT5TR-ND M55342E10B1B18RT5
Product Name RES 1.18K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1180 ohms 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers