Vishay Intertechnology, Inc. RES 196 OHM 1/2W 1% 1010 M55342E10B196DRWS

Description
RES 196ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 196ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/2W 1% 1010 - M55342E10B196DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/2W 1% 1010
M55342E10B196DRWS
RES 196 OHM 1/2W 1% 1010 M55342E10B196DRWS
RES 196ohm 1/2W 1% 1010

RES 196ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B196DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B196DRWS-ND
Chip Resistor - Surface Mount 764-M55342E10B196DRWS-ND
196 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

196 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B196DRWS 764-M55342E10B196DRWS-ND
Product Name RES 196 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details