Vishay Intertechnology, Inc. RES 162 OHM 1/2W 1% 1010 M55342E10B162DRT5

Description
RES 162ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 162ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 1% 1010 - M55342E10B162DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 1% 1010
M55342E10B162DRT5
RES 162 OHM 1/2W 1% 1010 M55342E10B162DRT5
RES 162ohm 1/2W 1% 1010

RES 162ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B162DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B162DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E10B162DRT5TR-ND
162 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

162 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B162DRT5 764-M55342E10B162DRT5TR-ND
Product Name RES 162 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers