Vishay Intertechnology, Inc. RES 110 OHM 1/2W 1% 1010 M55342E10B110DRWS

Description
RES 110ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 110ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 1% 1010 - M55342E10B110DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 1% 1010
M55342E10B110DRWS
RES 110 OHM 1/2W 1% 1010 M55342E10B110DRWS
RES 110ohm 1/2W 1% 1010

RES 110ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B110DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B110DRWS-ND
Chip Resistor - Surface Mount 764-M55342E10B110DRWS-ND
110 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

110 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B110DRWS 764-M55342E10B110DRWS-ND
Product Name RES 110 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details