Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E09B816ARWI

Description
816 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
816 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E09B816ARWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B816ARWI-ND
Chip Resistor - Surface Mount 764-M55342E09B816ARWI-ND
816 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

816 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 816 OHM 1W 0.1% 2512 - M55342E09B816ARWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1W 0.1% 2512
M55342E09B816ARWI
RES 816 OHM 1W 0.1% 2512 M55342E09B816ARWI
RES 816ohm 1W 0.1% 2512

RES 816ohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342E09B816ARWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E09B816ARWI
Chip Resistor - Surface Mount M55342E09B816ARWI
RES SMD 816 OHM 0.1% 1W 2512

RES SMD 816 OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E09B816ARWI-ND M55342E09B816ARWI M55342E09B816ARWI
Product Name Chip Resistor - Surface Mount RES 816 OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 816 ohms 816 ohms 816 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details