Vishay Intertechnology, Inc. RES 5.11K OHM 1W 0.1% 2512 M55342E09B5B11RWP

Description
RES 5.11Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 5.11Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1W 0.1% 2512 - M55342E09B5B11RWP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 0.1% 2512
M55342E09B5B11RWP
RES 5.11K OHM 1W 0.1% 2512 M55342E09B5B11RWP
RES 5.11Kohm 1W 0.1% 2512

RES 5.11Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B5B11RWP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B5B11RWP-ND
Chip Resistor - Surface Mount 764-M55342E09B5B11RWP-ND
5.11 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

5.11 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B5B11RWP 764-M55342E09B5B11RWP-ND
Product Name RES 5.11K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details