Vishay Intertechnology, Inc. RES 5.11K OHM 1W 0.1% 2512 M55342E09B5B11RT5

Description
RES 5.11Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 5.11Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1W 0.1% 2512 - M55342E09B5B11RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 0.1% 2512
M55342E09B5B11RT5
RES 5.11K OHM 1W 0.1% 2512 M55342E09B5B11RT5
RES 5.11Kohm 1W 0.1% 2512

RES 5.11Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B5B11RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B5B11RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E09B5B11RT5TR-ND
5.11 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

5.11 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B5B11RT5 764-M55342E09B5B11RT5TR-ND
Product Name RES 5.11K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details