Vishay Intertechnology, Inc. RES 4.99K OHM 1W 1% 2512 M55342E09B4E99RWS

Description
RES 4.99Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 4.99Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1W 1% 2512 - M55342E09B4E99RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 1% 2512
M55342E09B4E99RWS
RES 4.99K OHM 1W 1% 2512 M55342E09B4E99RWS
RES 4.99Kohm 1W 1% 2512

RES 4.99Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B4E99RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B4E99RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B4E99RWS-ND
4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B4E99RWS 764-M55342E09B4E99RWS-ND
Product Name RES 4.99K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers