Vishay Intertechnology, Inc. RES 4.75K OHM 1W 0.1% 2512 M55342E09B4B75RWS

Description
RES 4.75Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 0.1% 2512 - M55342E09B4B75RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 0.1% 2512
M55342E09B4B75RWS
RES 4.75K OHM 1W 0.1% 2512 M55342E09B4B75RWS
RES 4.75Kohm 1W 0.1% 2512

RES 4.75Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B4B75RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B4B75RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B4B75RWS-ND
4.75 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B4B75RWS 764-M55342E09B4B75RWS-ND
Product Name RES 4.75K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details