Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E09B499ART3

Description
499 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E09B499ART3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B499ART3TR-ND
Chip Resistor - Surface Mount 764-M55342E09B499ART3TR-ND
499 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

499 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 499 OHM 1W 0.1% 2512 - M55342E09B499ART3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.1% 2512
M55342E09B499ART3
RES 499 OHM 1W 0.1% 2512 M55342E09B499ART3
RES 499ohm 1W 0.1% 2512

RES 499ohm 1W 0.1% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E09B499ART3TR-ND M55342E09B499ART3
Product Name Chip Resistor - Surface Mount RES 499 OHM 1W 0.1% 2512
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details