Vishay Intertechnology, Inc. RES 3.3K OHM 1W 5% 2512 M55342E09B3K30RWS

Description
RES 3.3Kohm 1W 5% 2512
Request a Quote Datasheet
Description
RES 3.3Kohm 1W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1W 5% 2512 - M55342E09B3K30RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1W 5% 2512
M55342E09B3K30RWS
RES 3.3K OHM 1W 5% 2512 M55342E09B3K30RWS
RES 3.3Kohm 1W 5% 2512

RES 3.3Kohm 1W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B3K30RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B3K30RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B3K30RWS-ND
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B3K30RWS 764-M55342E09B3K30RWS-ND
Product Name RES 3.3K OHM 1W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details