Vishay Intertechnology, Inc. RES 3.01K OHM 1W 1% 2512 M55342E09B3E01RTS

Description
RES 3.01Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 3.01Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W 1% 2512 - M55342E09B3E01RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W 1% 2512
M55342E09B3E01RTS
RES 3.01K OHM 1W 1% 2512 M55342E09B3E01RTS
RES 3.01Kohm 1W 1% 2512

RES 3.01Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B3E01RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B3E01RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E09B3E01RTSTR-ND
3.01 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

3.01 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B3E01RTS 764-M55342E09B3E01RTSTR-ND
Product Name RES 3.01K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details