Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E09B2E15PWS

Description
2.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E09B2E15PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B2E15PWS-ND
Chip Resistor - Surface Mount 764-M55342E09B2E15PWS-ND
2.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

2.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2.15K OHM 1W 1% 2512 - M55342E09B2E15PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1W 1% 2512
M55342E09B2E15PWS
RES 2.15K OHM 1W 1% 2512 M55342E09B2E15PWS
RES 2.15Kohm 1W 1% 2512

RES 2.15Kohm 1W 1% 2512

Supplier's Site
Resistor,thin Film,2.15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,2612-Case Vishay - 70M9173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,2.15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,2612-Case Vishay
70M9173
Resistor,thin Film,2.15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,2612-Case Vishay 70M9173
Resistor,Thin Film,2.15KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,261 2-Case

Resistor,Thin Film,2.15KOhms,200WV,1+/-% Tol,-25,25ppm-TC,2612-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E09B2E15PWS-ND M55342E09B2E15PWS 70M9173
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1W 1% 2512 Resistor,thin Film,2.15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,2612-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details