Vishay Intertechnology, Inc. RES 2K OHM 1W 1% 2512 M55342E09B2E00RT1

Description
RES 2Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 2Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 1% 2512 - M55342E09B2E00RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 1% 2512
M55342E09B2E00RT1
RES 2K OHM 1W 1% 2512 M55342E09B2E00RT1
RES 2Kohm 1W 1% 2512

RES 2Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B2E00RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B2E00RT1TR-ND
Chip Resistor - Surface Mount 764-M55342E09B2E00RT1TR-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B2E00RT1 764-M55342E09B2E00RT1TR-ND
Product Name RES 2K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details