Vishay Intertechnology, Inc. RES 274 OHM 1W 1% 2512 M55342E09B274DRWS

Description
RES 274ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 274ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1W 1% 2512 - M55342E09B274DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% 2512
M55342E09B274DRWS
RES 274 OHM 1W 1% 2512 M55342E09B274DRWS
RES 274ohm 1W 1% 2512

RES 274ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B274DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B274DRWS-ND
Chip Resistor - Surface Mount 764-M55342E09B274DRWS-ND
274 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

274 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B274DRWS 764-M55342E09B274DRWS-ND
Product Name RES 274 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details