Vishay Intertechnology, Inc. RES 249 OHM 1W 0.1% 2512 M55342E09B249ART5

Description
RES 249ohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 249ohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W 0.1% 2512 - M55342E09B249ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W 0.1% 2512
M55342E09B249ART5
RES 249 OHM 1W 0.1% 2512 M55342E09B249ART5
RES 249ohm 1W 0.1% 2512

RES 249ohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B249ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B249ART5TR-ND
Chip Resistor - Surface Mount 764-M55342E09B249ART5TR-ND
249 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

249 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B249ART5 764-M55342E09B249ART5TR-ND
Product Name RES 249 OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details