Vishay Intertechnology, Inc. RES 1.21K OHM 1W 1% 2512 M55342E09B1E21RWS

Description
RES 1.21Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 1.21Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1W 1% 2512 - M55342E09B1E21RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1W 1% 2512
M55342E09B1E21RWS
RES 1.21K OHM 1W 1% 2512 M55342E09B1E21RWS
RES 1.21Kohm 1W 1% 2512

RES 1.21Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B1E21RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B1E21RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B1E21RWS-ND
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B1E21RWS 764-M55342E09B1E21RWS-ND
Product Name RES 1.21K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers